EN
  • EN
  • DE

TMS320C40GFL40

Part No TMS320C40GFL40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C4x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Communication Ports
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Style Through Hole
Package 325-BFCPGA
Manufacturer Package 325-CPGA (47.25x47.25)
Win Source Part Number 1271022-TMS320C40GFL40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C40
Introduction Date January 01, 1996
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C40GFL40 CAD Model

Description

The TMS320C40GFL40 is a high-performance, floating-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This processor is part of TI's TMS320 series, which is widely recognized for its robust processing capabilities and efficiency in handling complex numerical computations. The TMS320C40GFL40 is specifically designed to cater to the demanding requirements of real-time, multichannel, and multimode communication systems.

Key Features

  • High-Speed Processing: With a 40 MHz clock speed, the TMS320C40GFL40 delivers exceptional performance for applications requiring fast and efficient signal processing.
  • Floating-Point Arithmetic: The DSP supports floating-point arithmetic, which is critical for maintaining precision in applications such as medical imaging, 3D graphics, and scientific simulations.
  • Parallel Processing: The device features six communication ports that allow parallel processing and data transfer, making it ideal for multiprocessing environments.
  • On-Chip Memory: It comes equipped with integrated on-chip memory, reducing the need for external memory components and thus simplifying system design and improving data throughput.
  • Scalable Architecture: The scalable architecture of the TMS320C40GFL40 ensures that it can be used in a variety of configurations, from single-processor systems to complex multi-DSP networks.

Applications

The versatility of the TMS320C40GFL40 makes it suitable for a wide range of applications. These include:

  • Advanced audio processing
  • Telecommunications
  • Industrial control systems
  • Robotics
  • Medical diagnostic equipment
  • Aerospace and defense systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C40GFL40 is no exception, as it is built to meet the stringent standards expected in professional and industrial environments. With its robust design and advanced technical features, the TMS320C40GFL40 is a testament to TI's dedication to excellence in the field of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess