EN
  • EN
  • DE

TMS320C30PPM40

Part No TMS320C30PPM40
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271016-TMS320C30PPM40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C30PPM40 CAD Model

Description

Introducing the TMS320C30PPM40 Digital Signal Processor

The TMS320C30PPM40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and robust architecture. Designed to cater to demanding applications that require rapid and complex numerical computations, this DSP is an ideal choice for industries such as telecommunications, audio processing, industrial control systems, and medical instrumentation.

Key Features of TMS320C30PPM40

  • High-Speed Floating-Point Performance: The TMS320C30PPM40 operates at a frequency of 40 MHz, delivering swift and precise floating-point calculations. This is crucial for applications where accuracy and speed are paramount.
  • Advanced Architecture: Built on a modified Harvard architecture, this DSP separates program and data spaces, allowing simultaneous access to both. This results in increased throughput and overall system performance.
  • Large On-Chip Memory: The processor is equipped with a generous amount of on-chip memory, which minimizes the need for external memory components and reduces system latency.
  • Rich Peripheral Set: The TMS320C30PPM40 includes a variety of integrated peripherals, such as serial ports and timers, which simplify system design and reduce the need for additional components.
  • Flexible Interface: With a host of interfacing options, this DSP can easily communicate with other processors, digital devices, and analog interfaces, making it highly versatile for system integration.
  • Scalable Performance: The processor's scalability allows designers to use it in a range of applications, from low-end to high-end systems, ensuring a broad spectrum of performance requirements can be met.

Applications

The TMS320C30PPM40's computational power and flexibility make it well-suited for a variety of applications. In the field of audio processing, it can handle complex algorithms for effects and synthesis. In telecommunications, it supports the processing demands of signal modulation, encoding, and filtering. The DSP's precision and speed are invaluable in industrial control systems for real-time process control. Additionally, its capabilities are essential in medical instrumentation for imaging techniques and diagnostic algorithms.

Conclusion

Overall, the TMS320C30PPM40 from Texas Instruments stands out as a powerful and versatile DSP solution. Its combination of speed, precision, and integrated features make it an excellent choice for developers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess