EN
  • EN
  • DE

TMS320C30GBL

Part No TMS320C30GBL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100455-TMS320C30GBL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C30GBL CAD Model

Description

The TMS320C30GBL is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient handling of numerical operations critical in various digital signal processing applications. This processor is part of the TMS320 series, which has been widely adopted in industries such as telecommunications, audio processing, industrial control, and more.

Key Features

  • Architecture: The TMS320C30GBL features a 32-bit floating-point architecture that provides precise calculations, making it ideal for applications requiring high-accuracy computations.
  • Clock Speed: With a clock speed that can reach up to 33 MHz, this DSP offers a balance between power consumption and processing capabilities, ensuring efficient operation without sacrificing performance.
  • Memory: It includes on-chip memory consisting of 2KB of dual-access RAM, which allows for fast data access and processing.
  • I/O Ports: The DSP comes equipped with a variety of input/output ports, including serial ports for communication with other devices and peripherals.
  • Instruction Set: The device boasts a rich instruction set optimized for DSP operations, enabling complex algorithms to be executed swiftly and effectively.

Applications

The TMS320C30GBL is suited for a range of applications, such as:

  • Audio and speech processing
  • Real-time control systems
  • Medical imaging systems
  • Instrumentation and test equipment
  • Aerospace and defense systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320C30GBL, including detailed datasheets, technical documentation, and software tools. This support enables designers to fully utilize the capabilities of the DSP and reduce time-to-market for their products.

Quality and Reliability

As with all Texas Instruments products, the TMS320C30GBL is manufactured to high-quality standards, ensuring reliability and longevity in demanding environments. The DSP is designed to meet the rigorous requirements of industrial and commercial applications, providing consistent performance over an extended operational lifespan.

For more information or to purchase the TMS320C30GBL, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess