EN
  • EN
  • DE

TMS320C203PZAR57

Part No TMS320C203PZAR57
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, CMOS, PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100452-TMS320C203PZAR57
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C203PZAR57 CAD Model

Description

The TMS320C203PZAR57 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and wide range of applications. This DSP is part of the TMS320 series, which is well-known for its use in digital signal processing solutions across various industries.

Key Features

  • Architecture: The TMS320C203PZAR57 is built on an advanced modified Harvard architecture that allows separate program and data buses to operate simultaneously, which increases instruction throughput and overall system performance.
  • Processing Speed: With a clock speed of up to 57 MHz, this DSP delivers swift and efficient signal processing capabilities, making it suitable for real-time applications.
  • Memory: It features on-chip memory, including a small amount of RAM and ROM, which can be used for critical data and code storage. External memory interfaces are also provided for system expansion.
  • Peripherals: The device integrates a variety of peripherals such as serial ports, timers, and I/O ports, facilitating easy connection and control of external devices.
  • Power Consumption: Designed with power efficiency in mind, the TMS320C203PZAR57 is suitable for battery-powered devices, as it offers a low-power consumption mode to extend battery life.

Applications

The versatile nature of the TMS320C203PZAR57 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Audio processing and voice synthesis
  • Telecommunications, such as modems and signal converters
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS320C203PZAR57 is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency for critical applications. The DSP is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and development tools, to assist in the design and implementation process.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess