The TMS28F512A-15C4FML is a high-performance, 512-kilobit Flash memory chip designed and manufactured by Texas Instruments. This advanced memory component is well-suited for a wide range of applications that require reliable, non-volatile storage solutions. With its 15 ns access time, it offers swift read operations, making it an excellent choice for systems that demand high-speed data retrieval.
Key Features
- Memory Size: 512 Kbits (64K x 8)
- Access Time: 15 ns
- Single Supply Voltage: 5V ± 10%
- Operating Temperature Range: -40°C to +85°C
- Package: 44-Pin PLCC (Plastic Leaded Chip Carrier)
This component is designed for easy integration into a variety of systems, thanks to its industry-standard PLCC packaging. It is capable of withstanding a wide range of operating temperatures, ensuring reliable performance in even the most demanding environments.
Applications
The TMS28F512A-15C4FML is ideal for use in applications that require fast and reliable data storage, such as:
- Automotive control systems
- Industrial automation
- Telecommunication equipment
- Consumer electronics
- Medical devices
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the TMS28F512A-15C4FML is no exception. It has been rigorously tested to meet the high standards expected from a leading semiconductor manufacturer. This ensures that customers can depend on this Flash memory chip for their critical data storage needs.
Programming and Erasure
The TMS28F512A-15C4FML supports byte-level programming, which allows for great flexibility in data management. It also features efficient erasure capabilities, enabling users to quickly clear data when necessary and reuse the memory space. These characteristics make it a versatile choice for designers and engineers looking to optimize their memory utilization.