EN
  • EN
  • DE

TMS28F010B90C4FML

Part No TMS28F010B90C4FML
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982843-TMS28F010B90C4FML
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010B90C4FML CAD Model

Description

The TMS28F010B90C4FML is a high-performance, 1-megabit Flash memory component manufactured by the renowned semiconductor company Texas Instruments. This device is designed to offer a reliable and durable storage solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

Key Features

  • Capacity: The TMS28F010B90C4FML boasts a storage capacity of 1 Mbit, which is organized as 128K x 8 bits, providing ample space for firmware storage, boot code, or other critical data.
  • Access Time: With a fast access time of 90 nanoseconds, it ensures quick read operations, making it suitable for applications that require high-speed data retrieval.
  • Programming Voltage: The device supports a programming voltage of 5V, which is compatible with many standard microcontroller interfaces and simplifies system design.
  • Temperature Range: It operates within an extended temperature range, making it robust for use in environments that experience temperature extremes.
  • Endurance: The TMS28F010B90C4FML is rated for a minimum of 10,000 write/erase cycles, ensuring longevity and reliability for applications that demand frequent data updates.
  • Data Retention: It offers a data retention period of at least 10 years, providing a stable and persistent storage solution over an extended period.

Applications

The TMS28F010B90C4FML is versatile and can be used in various applications, including:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS28F010B90C4FML is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust this component to deliver consistent performance and durability for their critical applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess