Product Overview: NXP TJA1057T1
The NXP TJA1057T1 is a high-performance, stand-alone Controller Area Network (CAN) transceiver that serves as a bridge between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide robust communication in automotive and industrial applications, where reliable data exchange is critical under harsh conditions. The TJA1057T1 is part of NXP's Mantis family, which is known for its low power consumption and enhanced electromagnetic compatibility (EMC) performance.
Key Features
- High-Speed CAN Interface: The TJA1057T1 supports the ISO 11898-2:2016 standard and is capable of bit rates up to 1 Mbit/s, making it suitable for high-speed CAN applications.
- Low Power Mode: The device includes a very low-current Standby mode with bus wake-up capability, allowing for energy-efficient designs.
- Transmit Data (TXD) Dominant Timeout: This feature prevents the bus line from being driven permanently dominant when the TXD input is stuck in a dominant state, thereby avoiding bus lock-up.
- Bus Fault Protection: The transceiver can handle bus fault conditions such as short circuits to the battery and ground, enhancing the reliability of the network.
- Improved EMC Performance: The TJA1057T1 includes features that reduce electromagnetic emissions and increase immunity against interferences, which is essential for automotive and industrial environments.
Applications
The TJA1057T1 is tailored for use in a variety of applications where a CAN interface is needed. This includes:
- Automotive networks such as body control modules, gateways, and powertrain applications.
- Industrial automation systems where robust communication is necessary.
- Heavy machinery and agricultural vehicles with CAN-based diagnostic and control systems.
- Marine electronics where reliable data communication is essential in a moisture-prone environment.
Technical Specifications
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +150°C
- Package: The TJA1057T1 is available in an 8-pin SOIC package, which is suitable for standard PCB assembly processes.
Overall, the NXP TJA1057T1 provides a reliable and efficient solution for CAN communication, ensuring that systems remain connected and operational even in the most demanding conditions.