EN
  • EN
  • DE

TMS28F010B10C4FMQ

Part No TMS28F010B10C4FMQ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1002969-TMS28F010B10C4FMQ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010B10C4FMQ CAD Model

Description

Product Overview: TMS28F010B10C4FMQ

The TMS28F010B10C4FMQ is a high-performance, 1 Megabit Flash memory chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of Texas Instruments' extensive range of non-volatile memory solutions and is well-suited for a wide array of applications that require high-density, reliable storage that can withstand rigorous operating conditions.

Key Features

  • Memory Size: The device offers a storage capacity of 1 Megabit (128K x 8), providing ample space for firmware storage, boot code, or data logging applications.
  • Access Time: With an access time of 100 ns, this Flash memory provides quick read operations, enhancing the performance of embedded systems and reducing the time required for data retrieval.
  • Programming Voltage: The TMS28F010B10C4FMQ operates at a programming voltage of 5V, which is compatible with many microcontrollers and standard digital circuits, simplifying system design and power management.
  • Temperature Range: Designed to perform reliably in extreme conditions, it operates within an extended temperature range, making it suitable for industrial and automotive applications.
  • Package Type: The memory chip comes in a robust, industry-standard 32-pin ceramic flat package (CFP), ensuring mechanical durability and ease of mounting on printed circuit boards.
  • Endurance: It boasts a high endurance level, capable of withstanding a significant number of program/erase cycles, which is crucial for applications where data is frequently updated.

Applications

The versatility of the TMS28F010B10C4FMQ allows it to be used in various applications, including but not limited to embedded systems, automotive electronics, telecommunications, and industrial control systems. Its reliability and durability make it an excellent choice for mission-critical applications where data integrity and system uptime are paramount.

Conclusion

In summary, the TMS28F010B10C4FMQ by Texas Instruments is a reliable and robust Flash memory solution that offers a balance of speed, density, and durability. Its compatibility with a wide range of operating conditions and systems makes it an ideal choice for designers and engineers looking for a high-quality storage solution.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess