EN
  • EN
  • DE

TMS27PC512-12FML

Part No TMS27PC512-12FML
Manufacturer Texas Instruments
Catalog Memory
Description OTP ROM, 64KX8, 120NS PQCC32 / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 373618-TMS27PC512-12FML
Ultra Librarian 3D Model Ultra Librarian TMS27PC512-12FML CAD Model

Description

Texas Instruments TMS27PC512-12FML Overview

The TMS27PC512-12FML is a high-performance, 512K PROM (Programmable Read-Only Memory) device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This PROM is well-suited for a wide range of applications requiring reliable, non-volatile memory storage. With its 512 Kilobit capacity, the device is capable of storing large amounts of data that remain intact even when the power is turned off.

The TMS27PC512-12FML operates at a speed of 120ns, making it an excellent choice for systems that require fast access to stored information. Its access time ensures quick data retrieval, which is crucial for performance-critical applications such as embedded systems, automotive electronics, and industrial control units.

This device comes in a 28-pin, ceramic, flat-pack package, providing robust physical protection and reliable performance even under harsh conditions. The ceramic packaging is known for its excellent thermal properties, ensuring the device operates within its specified temperature range.

The TMS27PC512-12FML boasts a single +5V power supply, which simplifies the power design for the system and reduces power consumption. This feature is particularly beneficial for battery-operated devices where power efficiency is paramount.

As a programmable memory device, the TMS27PC512-12FML can be customized to meet specific application requirements. It is programmable via industry-standard programming equipment, which allows for flexibility and ease of use during the development phase. Once programmed, the data is secured and can only be read, making it an ideal solution for storing firmware, look-up tables, or configuration data that should not be altered.

Integration with other Texas Instruments components is seamless, thanks to the standardized interface and compatibility with a broad range of microcontrollers and processors. This ensures that developers can easily incorporate the TMS27PC512-12FML into their designs, leveraging TI's extensive support and resources.

In summary, the TMS27PC512-12FML from Texas Instruments is a reliable and versatile PROM device that provides secure, non-volatile memory storage with fast access times, low power consumption, and a robust package suitable for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess