EN
  • EN
  • DE

MAX3227EETE+

Part No MAX3227EETE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 1MBPS SD 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX3227
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 703053-MAX3227EETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227EETE+ CAD Model

Description

Maxim Integrated MAX3227EETE+ 3.0V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown Plus™

The MAX3227EETE+ is a high-performance, low-power RS-232 transceiver from Maxim Integrated, designed to cater to the demanding requirements of battery-powered portable devices and other applications where power efficiency is paramount. This transceiver operates within a voltage range of 3.0V to 5.5V, making it extremely versatile for various system designs.

One of the standout features of the MAX3227EETE+ is its ultra-low shutdown current of just 1µA, which is achieved through Maxim's innovative AutoShutdown Plus™ technology. This technology ensures that the device automatically enters a low-power shutdown state when it does not sense any activity on the transmitter or receiver inputs, thereby conserving energy and extending battery life in portable applications.

The MAX3227EETE+ supports data rates up to 250kbps, which is sufficient for most low-speed serial communications, and it is fully compliant with the EIA/TIA-232-F standards. The transceiver's integrated charge pump circuitry generates the necessary ±10V RS-232 voltage levels from a single supply, eliminating the need for additional power supplies and simplifying the overall design.

In terms of protection, the MAX3227EETE+ offers robust electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against the damaging effects of static electricity and enhancing its reliability in harsh environments. The transceiver is also equipped with a receiver hysteresis feature for improved noise immunity, ensuring reliable data transmission even in electrically noisy conditions.

The device comes in a compact 16-pin TQFN package, which is ideal for space-constrained applications. Its small footprint and low profile make it a perfect choice for portable devices such as PDAs, notebooks, and smartphones, as well as other serial communication systems requiring efficient power management and a high level of integration.

Overall, the Maxim Integrated MAX3227EETE+ RS-232 transceiver is a high-quality, energy-efficient solution for designers looking to add reliable serial communication capabilities to their low-power, portable, or space-limited devices.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess