EN
  • EN
  • DE

TMS27PC256-20NL

Part No TMS27PC256-20NL
Manufacturer Texas Instruments
Catalog RAM
Description 262 144-Bitprogrammable ead-Only Memory 28-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1009239-TMS27PC256-20NL
Categories RAM
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27PC256-20NL CAD Model

Description

Product Overview: TMS27PC256-20NL

The TMS27PC256-20NL is a high-performance, 256 Kilobit PROM (Programmable Read-Only Memory) chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the TMS27 series, known for its reliable and durable memory solutions suited for a wide range of applications.

Key Features

  • Memory Capacity: The TMS27PC256-20NL offers a substantial 256Kb storage capacity, providing ample space for firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an access time of 200 nanoseconds, this PROM chip ensures quick data retrieval, contributing to the overall performance efficiency of the systems it is integrated into.
  • Programming Voltage: It supports a programming voltage of 12.75V ± 0.25V, which is standard for PROM devices, ensuring compatibility with common programming equipment.
  • Package Type: The TMS27PC256-20NL is available in a 28-pin plastic DIP (Dual In-line Package), which is widely used and allows for easy insertion into standard sockets or soldering onto printed circuit boards.
  • Temperature Range: This device is designed to operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • Industry Standards: It is designed to meet or exceed industry standards for PROM chips, ensuring reliability and compatibility.

Applications

The versatility of the TMS27PC256-20NL makes it ideal for various applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Bootloaders and firmware storage
  • Industrial control systems
  • Telecommunications equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMS27PC256-20NL PROM chip is no exception, providing stable and dependable performance that engineers and designers can trust for their critical applications. Additionally, Texas Instruments offers comprehensive technical support and documentation, ensuring that integrating the TMS27PC256-20NL into your project is a smooth and supported process.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
Contact for details
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess