The Texas Instruments TMS27C64-25JL represents a pinnacle in the realm of integrated circuits, specifically tailored for applications requiring high-speed and reliable non-volatile memory storage. As a 64K UV erasable, programmable read-only memory (EPROM), this device offers a substantial 64 kilobit storage capacity, making it an ideal solution for storing firmware, bootstrap code, and other critical data that require long-term retention without power.
Key Features
- Memory Size: 64 Kilobits (8 Kilobytes)
- Access Time: 250 Nanoseconds, ensuring swift data retrieval
- Package: The TMS27C64-25JL comes in a 28-pin Ceramic Dual Inline Package (CDIP), providing robust physical protection and excellent thermal stability.
- Single +5V Power Supply: Simplifies power management within the system design.
- Programmable: Can be programmed with a standard EPROM programmer, offering flexibility in updating and customizing firmware.
- UV Erasable: The windowed lid design allows for data erasure using ultraviolet light, enabling reuse and reprogramming of the EPROM.
Applications
The versatility of the TMS27C64-25JL lends itself to a wide array of applications. It is commonly used in embedded systems, computer BIOS, telecommunications, automotive electronics, and industrial control systems where reliable and durable data storage is paramount. Its fast access time and reusability make it a preferred choice for developers and engineers looking to create systems with the ability to evolve and update as necessary.
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability, and the TMS27C64-25JL is no exception. Each EPROM undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. This commitment to excellence ensures that the TMS27C64-25JL provides dependable performance across a variety of environmental conditions and throughout its operational lifespan.