The TMS27C512-2JL is a high-performance, 512 Kilobit ultraviolet erasable and electrically programmable read-only memory (EPROM) device produced by Texas Instruments. This EPROM is designed for applications requiring storage and retrieval of critical data where high reliability and low power consumption are essential. The TMS27C512-2JL offers a combination of features that make it ideal for use in a wide range of industrial, commercial, and consumer products.
Key Features:
- Memory Size: 512 Kbit (64K x 8) provides ample storage for firmware and data tables.
- Access Time: The device offers a fast access time of 120 ns, facilitating quick data retrieval for high-speed applications.
- Single +5V Power Supply: Operates on a single 5-volt power supply, minimizing power consumption and simplifying power supply design.
- Programming Voltage: 12.5V programming voltage is standard for EPROM devices, ensuring compatibility with common programming equipment.
- Package Type: Supplied in a 28-pin, dual-in-line package (JL suffix), suitable for through-hole PCB mounting.
- Extended Temperature Range: Rated for an extended industrial temperature range, making it reliable for use in harsh environments.
- UV Erasable: The windowed ceramic package allows for the erasure of the stored data using ultraviolet light, enabling the device to be reused.
Applications:
The TMS27C512-2JL is versatile and can be used in various applications such as:
- Embedded systems and microcontroller-based applications
- Telecommunication systems
- Automotive electronics
- Industrial control systems
- Medical devices
- Consumer electronics
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the TMS27C512-2JL is no exception. This EPROM is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance.