EN
  • EN
  • DE

TMS27C240-15JL

Part No TMS27C240-15JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270961-TMS27C240-15JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C240-15JL CAD Model

Description

The Texas Instruments TMS27C240-15JL is a high-performance, 4-megabit (4,194,304 bits) EPROM (Erasable Programmable Read-Only Memory) chip designed for a wide range of applications that require large non-volatile storage solutions. This particular model is a member of the TMS27C240 series, known for its reliability and durability in storing data that must not be lost when power is removed.

Key Features

  • Memory Size: The TMS27C240-15JL boasts a substantial memory capacity of 4 Mbit, which is organized as 512K x 8 bits, allowing for the storage of large amounts of data.
  • Access Time: With an access time of 150ns (nanoseconds), this EPROM provides quick data retrieval, making it suitable for applications that require fast read operations.
  • Programming Voltage: It supports a programming voltage of 12.75V, which is typical for EPROM technologies, ensuring compatibility with standard EPROM programmers.
  • Package Type: The device comes in a 32-lead, cerdip (ceramic dual in-line package), denoted by the 'JL' suffix in its part number, which offers robust physical protection and excellent thermal stability.
  • Temperature Range: It operates within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

The TMS27C240-15JL is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded systems for control applications
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its non-volatile storage capability, the TMS27C240-15JL is particularly well-suited for applications that require data persistence after power-down scenarios, such as firmware storage for boot processes or device configuration data.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS27C240-15JL is no exception. Each chip is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, ensuring that customers receive a reliable and consistent performance for their critical applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess