EN
  • EN
  • DE

TMS27C128-120JL

Part No TMS27C128-120JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 072-BIT UV ERASABLE PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270956-TMS27C128-120JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C128-120JL CAD Model

Description

Introducing the TMS27C128-120JL EPROM from Texas Instruments

The TMS27C128-120JL is a high-performance Erasable Programmable Read-Only Memory (EPROM) chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is a perfect fit for a wide range of applications that require reliable, non-volatile memory storage. With its 128 kilobit capacity, it offers ample space for storing firmware, configuration settings, or any other data that needs to persist even after power is removed.

One of the key features of the TMS27C128-120JL is its 120ns access time, which allows for fast data retrieval, thereby enhancing the performance of the system it's integrated into. The speed of this EPROM chip makes it an excellent choice for systems that cannot tolerate slow memory access, such as embedded systems, automotive electronics, and industrial control systems.

The TMS27C128-120JL comes in a 28-pin, plastic leaded chip carrier (PLCC) package, which not only provides a compact footprint but also offers robustness and durability for various environmental conditions. This packaging is ideal for space-constrained applications while still ensuring reliable connectivity and ease of integration into a printed circuit board (PCB).

As an EPROM, the TMS27C128-120JL can be erased and reprogrammed, which is a significant advantage for developers and engineers. It can be erased using ultraviolet (UV) light, allowing for repeated reuse and reprogramming during the development phase or when updating firmware in the field. This feature provides flexibility and a cost-effective solution for prototyping and long-term product support.

Furthermore, Texas Instruments is known for its commitment to quality and reliability, and the TMS27C128-120JL is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring stable performance over a wide temperature range and a long operational lifespan. Whether used in commercial or industrial environments, this EPROM chip is built to deliver consistent, dependable storage.

In summary, the TMS27C128-120JL EPROM from Texas Instruments is a versatile and reliable memory solution that offers fast access times, reprogrammability, and a compact form factor, making it an excellent choice for a multitude of applications requiring non-volatile memory storage.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess