EN
  • EN
  • DE
  • IT

TMS27C040

Part No TMS27C040
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270951-TMS27C040
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27C040 CAD Model

Description

Overview of TMS27C040 EPROM from Texas Instruments

The TMS27C040 is a high-performance, 4-megabit (4,194,304 bits) Erasable Programmable Read-Only Memory (EPROM) chip produced by Texas Instruments. This reliable storage device is designed for applications requiring fast access times and high-density storage. The TMS27C040 offers an organized memory array of 512K x 8 bits, making it suitable for a wide range of applications, from embedded systems to general-purpose computing.

Key Features

  • Capacity: The TMS27C040 provides a large storage capacity of 4 Mbit, organized as 512K words by 8 bits per word, enabling efficient storage of code and data.
  • Access Time: With access times as fast as 120ns, this EPROM ensures quick data retrieval, contributing to the overall performance of the systems it is used in.
  • Programming: The device can be electrically programmed by the user with a compatible programming device. It also supports the standard two-line control function to simplify the system design.
  • Single 5V Power Supply: The TMS27C040 operates on a single 5V power supply, which is typical for EPROM technologies and convenient for integration into most system architectures.
  • Erase Capability: The entire chip can be electrically erased by exposure to ultraviolet (UV) light, enabling the reuse of the device after erasing the stored data.
  • Package Options: It is available in multiple package types, including the 32-lead Ceramic Dual-In-Line Package (CDIP) and the 32-lead Plastic Leaded Chip Carrier (PLCC), providing flexibility for hardware design considerations.

Applications

The TMS27C040 is versatile and can be utilized in a variety of applications that require reliable non-volatile memory storage. Common uses include, but are not limited to, microprocessor systems, digital signal processing, industrial control systems, medical equipment, and telecommunications systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TMS27C040 is no exception. It is designed to meet high standards of reliability and endurance, ensuring a long operational lifespan even under demanding conditions. The device also includes static protection to prevent damage from electrostatic discharge during handling and operation.

With its combination of high-density storage, fast access times, and robust design, the TMS27C040 from Texas Instruments represents a solid choice for designers seeking a dependable EPROM solution.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess