EN
  • EN
  • DE
  • IT

MC908QB8MDWE

Part No MC908QB8MDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 8KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC908QB8
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1220371-MC908QB8MDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QB8MDWE CAD Model

Description

Introducing the NXP MC908QB8MDWE Microcontroller

The NXP MC908QB8MDWE is a sophisticated and versatile microcontroller that is designed to meet the rigorous demands of modern embedded systems. This powerful MCU is part of the NXP 68HC08 family, which is renowned for its high performance and reliability in a wide array of applications.

At the heart of the MC908QB8MDWE lies an 8-bit HC08 central processing unit (CPU), which offers an excellent balance between speed and power consumption. This microcontroller operates at a frequency of up to 8 MHz, providing the computational power necessary for complex tasks without compromising on energy efficiency.

With 8KB of on-chip flash memory, the MC908QB8MDWE provides ample space for application code, ensuring that developers have the resources needed to implement sophisticated programs. The flash memory is highly reliable and supports in-circuit programming, which simplifies the development process and allows for easy updates and modifications to the system software.

In terms of I/O capabilities, this microcontroller comes equipped with multiple general-purpose input/output (GPIO) pins. These pins allow for interfacing with a variety of peripherals and sensors, making it an ideal choice for applications such as industrial control, home automation, and consumer electronics. Moreover, it features built-in serial communication modules that support various protocols, enabling easy data exchange with other devices.

The MC908QB8MDWE also boasts a range of built-in features to enhance system performance and reliability. These include a watchdog timer to prevent system lock-ups, an analog-to-digital converter (ADC) for interfacing with analog sensors, and a timer module for precise event timing and pulse width modulation (PWM) control.

Designed with robustness in mind, this microcontroller operates within an extended temperature range, making it suitable for harsh environments. The compact SOIC-16 package allows for a small footprint on the PCB, which is crucial for space-constrained applications.

Overall, the NXP MC908QB8MDWE microcontroller is a highly capable component that offers a unique combination of performance, memory capacity, and peripheral integration. Its robust feature set ensures that it can handle the demands of a wide variety of embedded systems, making it a top choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess