The TMS2532JL-35 is a high-performance 32,768-bit ultraviolet erasable and electrically programmable read-only memory (EPROM) device produced by Texas Instruments. Designed for a wide array of applications, this EPROM offers a reliable storage solution for systems that require long-term data retention without power.
Key Features
- Memory Capacity: The TMS2532JL-35 provides a substantial 32Kb (4K x 8) of memory storage, allowing for efficient data handling in complex systems.
- Access Time: This device boasts a fast access time of 35ns, ensuring swift data retrieval and enhancing overall system performance.
- Single +5V Power Supply: Operating on a single +5V power supply, the TMS2532JL-35 simplifies power management in circuit design and reduces power consumption.
- Programmability: Users can electrically program the EPROM with a standard EPROM programmer, offering flexibility and ease of use during the development process.
- UV Erasable: The data stored in the TMS2532JL-35 can be erased with ultraviolet light, allowing the EPROM to be reused and reprogrammed as needed.
- Package Type: Encased in a 24-pin ceramic dual in-line package (CERDIP), the TMS2532JL-35 is designed for durability and reliable connectivity.
Applications
The versatility of the TMS2532JL-35 makes it suitable for a variety of applications, including:
- Embedded systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Instrumentation
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TMS2532JL-35 is no exception, as it is manufactured to meet the highest industry standards. With its robust design and Texas Instruments' rigorous testing procedures, this EPROM is an excellent choice for critical applications where data integrity is paramount.