The TMP75CIDGKT is a high-precision digital temperature sensor from Texas Instruments, designed to offer optimal thermal monitoring in a variety of applications. This device is part of the TMP75 series, known for its reliability and versatility in temperature sensing tasks.
Key Features
- Accuracy: It provides an impressive accuracy of ±2°C without the need for calibration, over a wide temperature range.
- Resolution: The sensor boasts a programmable resolution from 9 to 12 bits, allowing for fine-tuning based on the requirements of the application.
- Interface: The TMP75CIDGKT communicates via an I2C interface, supporting both standard and fast mode data transfers.
- Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, making it suitable for various electronic systems.
- Low Power Consumption: This sensor is designed for low power consumption, which is critical for battery-powered applications.
- Programmable Alert Function: It includes a programmable alert function that can signal the host controller when the temperature exceeds a predetermined threshold.
- Packaging: Housed in a VSSOP-8 package, the TMP75CIDGKT is compact and suitable for space-constrained applications.
Applications
The TMP75CIDGKT is ideal for a wide range of applications, including:
- Environmental monitoring and HVAC systems
- Electronic test and measurement equipment
- Battery management systems
- Data communications equipment
- Personal computers and servers
- General temperature monitoring within embedded systems
Why Choose the TMP75CIDGKT?
For engineers and designers looking for an accurate, reliable, and easy-to-integrate temperature sensor, the TMP75CIDGKT from Texas Instruments stands out. Its programmable resolution and alert function, combined with a broad voltage range and low power consumption, make it an excellent choice for sophisticated thermal management solutions in modern electronics.