EN
  • EN
  • DE
  • IT

TMP6331QDECRQ1

Part No TMP6331QDECRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR / PTC Thermistor 100 kOhms 0402 (1006 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors>PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Resistance @ 25°C 100 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x0.6)
Base Product Number TMP6331
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 10,000 pcs
Win Source Part Number 1383667-TMP6331QDECRQ1
Ultra Librarian 3D Model Ultra Librarian TMP6331QDECRQ1 CAD Model

Description

The TMP6331QDECRQ1 is a state-of-the-art temperature sensor manufactured by Texas Instruments (TI), designed specifically for the rigorous demands of automotive and industrial applications. This high-precision sensor is part of TI's extensive portfolio of temperature sensing solutions, offering reliable performance in a wide range of environments.

Key Features:

  • High Accuracy: The TMP6331QDECRQ1 offers exceptional accuracy, ensuring precise temperature measurement critical for system performance and safety.
  • Wide Temperature Range: This sensor operates effectively across a broad temperature spectrum, making it versatile for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP6331QDECRQ1 helps to reduce the overall power consumption of the systems it is integrated into.
  • Durable Design: Built to withstand harsh conditions, the sensor is robust and reliable, meeting the AEC-Q100 standard for automotive-grade components.
  • Small Form Factor: The compact size of the TMP6331QDECRQ1 allows for easy integration into space-constrained designs without compromising performance.

Applications:

The versatility of the TMP6331QDECRQ1 makes it suitable for a variety of applications, including:

  • Automotive systems such as engine control units, HVAC systems, and battery management systems.
  • Industrial equipment monitoring, ensuring operational safety and efficiency.
  • Consumer electronics where precise temperature control is necessary.

Technical Specifications:

Parameter Value Supply Voltage 2.7V to 5.5V Temperature Range -40°C to +125°C Accuracy ±1°C (max) Package Compact QFN

For more detailed information and to view the full datasheet, please visit the Texas Instruments official website.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.1125
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0919 $50.0855
1,330+ $0.0754 $100.2820
2,055+ $0.0731 $150.2205
2,830+ $0.0707 $200.0810
3,655+ $0.0684 $250.0020
4,895+ $0.0613 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,755 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess