EN
  • EN
  • DE

TMP468AIYFFR

Part No TMP468AIYFFR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-UFBGA, DSBGA
Case / Package 16-DSBGA
Family Name TMP468
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51845-6, 296-51845-2, TMP468AIYFFR-ND, 296-51845-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937104-TMP468AIYFFR
Ultra Librarian 3D Model Ultra Librarian TMP468AIYFFR CAD Model

Description

Introducing the TMP468AIYFFR from Texas Instruments

The TMP468AIYFFR is a state-of-the-art temperature monitoring solution designed by Texas Instruments to cater to the advanced needs of modern electronics. This precision integrated circuit is engineered to provide accurate temperature measurements across multiple channels, making it an ideal choice for system health monitoring and thermal management applications.

Key Features

  • Multi-Channel Sensing: With the ability to monitor up to eight temperature zones, the TMP468AIYFFR offers comprehensive thermal data for various components within a system. This multi-channel capability allows for precise control and optimization of system temperatures.
  • High Accuracy: The device delivers exceptional accuracy, ensuring reliable temperature readings that are crucial for maintaining the performance and safety of electronic systems.
  • Programmable Alert Function: Equipped with a programmable alert function, the TMP468AIYFFR can trigger an interrupt when a pre-defined temperature threshold is exceeded. This feature provides an additional layer of protection against overheating.
  • Low Power Consumption: Designed with power efficiency in mind, this temperature sensor minimizes energy usage, making it suitable for battery-powered applications or energy-sensitive systems.
  • Flexible Communication: The TMP468AIYFFR supports I2C and SMBus interfaces, allowing for easy integration into a wide range of systems and ensuring compatibility with various microcontrollers and processors.
  • Compact Form Factor: Housed in a small footprint package, the device saves valuable board space and is ideal for space-constrained applications.

Applications

The TMP468AIYFFR is versatile and can be used in a multitude of applications, including:

  • Data centers and servers
  • Telecommunications equipment
  • Personal computing devices
  • Industrial controls and automation systems
  • Portable electronics

With its robust feature set, the TMP468AIYFFR from Texas Instruments is a superior choice for designers and engineers looking for an accurate, reliable, and efficient way to monitor temperatures in their electronic systems. Whether it's for performance optimization, system protection, or energy management, this temperature sensor is a compact, high-performance solution that addresses the complex demands of today's technology.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3614 $54.4560
90+ $1.1171 $100.5390
140+ $1.0822 $151.5080
195+ $1.0473 $204.2235
250+ $1.0123 $253.0750
335+ $0.9076 $304.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess