EN
  • EN
  • DE

TMP468AIRGTR

Part No TMP468AIRGTR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name TMP468
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50020-1, 296-50020-2, TMP468AIRGTR-ND, 296-50020-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937102-TMP468AIRGTR
Ultra Librarian 3D Model Ultra Librarian TMP468AIRGTR CAD Model

Description

The TMP468AIRGTR is a sophisticated multi-channel temperature sensor from Texas Instruments, designed to provide precise temperature monitoring in a variety of applications. This high-performance integrated circuit is ideal for use in complex systems that require multiple temperature readings, such as server rooms, telecommunications equipment, and industrial machinery.

Key Features

  • Multiple Channels: The TMP468AIRGTR features eight temperature sensor inputs, which include seven remote channels and one local channel, enabling comprehensive monitoring of system temperatures.
  • High Accuracy: It provides high-accuracy temperature readings with an error margin of ±1°C across a wide temperature range, ensuring reliable performance for critical applications.
  • Programmable Resolution: The sensor supports programmable resolution for the remote channels, allowing users to optimize the trade-off between conversion time and resolution according to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP468AIRGTR operates with low power consumption, making it suitable for battery-powered devices.
  • Communication Interface: It utilizes the I2C and SMBus interfaces for communication, which are widely used protocols, ensuring compatibility with a broad range of microcontrollers and processors.
  • Alert Function: The device comes with a programmable alert function that can notify the system in case of temperature events, providing an additional layer of protection for temperature-sensitive components.

Applications

The TMP468AIRGTR is versatile and can be used in a multitude of applications where temperature monitoring is crucial. It is commonly found in:

  • Enterprise servers and storage systems
  • Telecommunication equipment
  • Industrial control systems
  • Environmental monitoring systems
  • Power supply units

Package and Availability

The Texas Instruments TMP468AIRGTR temperature sensor is available in a compact QFN package, which is well-suited for space-constrained applications. The component is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust feature set and versatile applications, the TMP468AIRGTR is a top choice for engineers and designers looking for reliable temperature monitoring solutions.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6050 $56.1750
80+ $1.3169 $105.3520
120+ $1.2758 $153.0960
165+ $1.2346 $203.7090
210+ $1.1935 $250.6350
285+ $1.0700 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess