EN
  • EN
  • DE

TMP411DQDGKRQ1

Part No TMP411DQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local Temperature Sensor With N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -55°C ~ 127°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1270815-TMP411DQDGKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411DQDGKRQ1 CAD Model

Description

The TMP411DQDGKRQ1 is a high-precision temperature sensor from Texas Instruments, designed for demanding applications that require accurate temperature monitoring. This device is part of TI's automotive-grade product lineup, ensuring reliability and performance in harsh environments, making it an ideal choice for automotive systems, industrial controls, and other temperature-sensitive applications.

Key Features

  • High Accuracy: The TMP411DQDGKRQ1 offers excellent accuracy levels, with a typical accuracy of ±1°C over a temperature range of -40°C to 125°C. This precision ensures optimal performance for critical systems where temperature variations can significantly impact functionality and safety.
  • Remote and Local Temperature Sensing: This device can measure both its own temperature and the temperature of a remote diode-connected transistor, which can be placed on a critical component or heat sink. This dual-sensing ability allows for comprehensive thermal monitoring within a system.
  • Programmable Alert Function: The sensor includes a programmable alert function, which can trigger an alert signal if the temperature crosses a user-defined threshold. This feature is crucial for systems that require immediate response to prevent overheating or to maintain optimal operating conditions.
  • Interface Flexibility: The TMP411DQDGKRQ1 communicates via a two-wire, SMBus-compatible serial interface, making it easy to integrate into existing systems with minimal additional components.
  • Small Form Factor: Housed in an 8-pin MSOP package, the sensor occupies minimal board space, which is a significant advantage in space-constrained applications.

Applications

The versatility and robustness of the TMP411DQDGKRQ1 make it suitable for a wide range of applications, including:

  • Automotive systems such as engine control units, battery management systems, and HVAC systems
  • Industrial controls, including thermal management and environmental monitoring
  • Telecommunications equipment that requires thermal regulation
  • Computer systems, including servers and personal computers for CPU temperature monitoring

With its high accuracy, dual-sensing capabilities, and programmable alerts, the TMP411DQDGKRQ1 from Texas Instruments stands out as a top-tier temperature sensor solution for designers and engineers looking to maintain precise control over their system's thermal conditions.

You May Also Be Interested in

Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8926 $54.4630
12+ $8.9375 $107.2500
18+ $8.6582 $155.8476
24+ $8.3789 $201.0936
31+ $8.0996 $251.0876
42+ $7.2618 $304.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess