EN
  • EN
  • DE

TMP411CD

Part No TMP411CD
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 127°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TMP411
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TMP411CDG4, TMP411CDG4-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937098-TMP411CD
Ultra Librarian 3D Model Ultra Librarian TMP411CD CAD Model

Description

The TMP411CD is a sophisticated temperature monitoring device from the renowned manufacturer Texas Instruments. Designed with precision in mind, this high-accuracy temperature sensor with built-in EEPROM and remote temperature zone monitoring is an ideal solution for various applications that require reliable temperature readings.

Key Features

  • High Accuracy: The TMP411CD offers an impressive accuracy of ±1°C (max) from -40°C to 125°C for both the local and remote temperature sensors, ensuring precise temperature monitoring for critical applications.
  • Remote Temperature Monitoring: With its capability to monitor the temperature of a remote thermal diode, this sensor can keep track of multiple zones, making it perfect for system thermal management.
  • Programmable Alert Function: It includes programmable overtemperature and undertemperature alert functions, which can trigger an alarm if the temperature goes beyond the specified thresholds, providing an additional layer of safety.
  • EEPROM Memory: The onboard EEPROM allows for the storage of user-specific data or configuration settings, which can be retained between power cycles.
  • Interface: Communication with the TMP411CD is facilitated through a two-wire, SMBus-compatible serial interface, which is widely used and simplifies integration into existing systems.
  • Supply Voltage: It operates over a supply voltage range of 3.0V to 3.6V, making it versatile for various electronic circuits and battery-operated devices.

Applications

The TMP411CD is highly versatile and can be utilized in a wide array of applications, including:

  • Computer Server Systems
  • Telecommunication Equipment
  • Industrial Controls
  • Office Electronics
  • Environmental Monitoring
  • And many other applications where precise temperature monitoring is required.

With its high level of integration and performance, the TMP411CD from Texas Instruments represents a reliable choice for designers and engineers looking to implement advanced thermal management solutions in their products.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7004 $51.3076
46+ $2.2157 $101.9222
70+ $2.1464 $150.2480
97+ $2.0772 $201.4884
125+ $2.0080 $251.0000
167+ $1.8002 $300.6334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,829 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess