EN
  • EN
  • DE

AD590KH/883B

Part No AD590KH/883B
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP TRANSDUCR 2-TERM TO-52-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-52-3
Manufacturer Homepage www.analog.com
Win Source Part Number 736798-AD590KH/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD590KH/883B
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD590KH/883B CAD Model

Description

AD590KH/883B - Precision IC Temperature Transducer from Analog Devices Inc.

The AD590KH/883B is a sophisticated two-terminal integrated circuit temperature transducer that provides a linear current output proportional to absolute temperature. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this precision device is designed for a wide range of temperature sensing and control applications, offering reliable and accurate temperature readings.

Designed with military and aerospace applications in mind, the AD590KH/883B meets the stringent requirements of the 883B standard, ensuring robust performance under harsh conditions. This makes it an ideal choice for systems where reliability and accuracy are critical, such as satellite systems, avionics, and military equipment.

The AD590 operates by producing a current output of 1µA/K, which means for every kelvin increase in temperature, the output current increases by 1µA. This linear relationship simplifies interfacing with readout or control circuitry. The device is calibrated to provide a temperature proportional current output without requiring any external calibration or trimming, offering an inherent simplicity and ease of use.

Key Features of the AD590KH/883B:

  • Temperature Range: The AD590KH/883B is designed to operate over a wide temperature range, typically from -55°C to +150°C, making it versatile for various environmental conditions.
  • Linear Current Output: The output is a linear current directly proportional to the temperature in kelvins, providing a simple and direct interface to temperature readings.
  • High Accuracy: With a high level of accuracy, the AD590KH/883B ensures precise temperature measurements, which is crucial for sensitive applications.
  • Robust Package: The device comes in a hermetically sealed package, providing excellent environmental resistance and long-term reliability.
  • No External Calibration: The AD590KH/883B requires no external calibration, offering ease of use and reducing system complexity.
  • Wide Power Supply Range: It can be powered by a wide range of supply voltages, further enhancing its flexibility in various circuit designs.

Overall, the AD590KH/883B from Analog Devices Inc. stands out as a precise and dependable solution for temperature measurement in the most demanding applications. Its ease of integration, combined with its robust design, makes it an excellent choice for engineers looking for high-quality temperature transducers.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.1941 $136.1941
2+ $131.6550 $263.3100
3+ $118.0352 $354.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,766 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess