EN
  • EN
  • DE

ADT7318ARQZ-REEL7

Part No ADT7318ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Accurate Digital Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -40°C ~ 120°C
Output Type I2C/SMBus, SPI
Operating Supply Voltage 2.7 V ~ 5.25 V
Resolution 8 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142311-ADT7318ARQZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADT7318
Introduction Date February 07, 2002
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADT7318ARQZ-REEL7 CAD Model

Description

Analog Devices Inc. ADT7318ARQZ-REEL7 Digital Temperature Sensor

The ADT7318ARQZ-REEL7 is a precision digital temperature sensor and quad-channel digital-to-analog converter (DAC) integrated into a single package, designed and manufactured by Analog Devices Inc. This high-performance device offers a comprehensive solution for temperature sensing and control applications within various fields such as industrial, telecommunications, and consumer electronics.

Key Features

  • Temperature Sensor: The built-in temperature sensor provides a high accuracy measurement with a resolution of 0.0078°C and an overall accuracy of ±0.5°C across the temperature range of -40°C to +105°C.
  • Quad DAC: The device includes four 12-bit digital-to-analog converters that offer a flexible output range, enabling precise control for a variety of applications.
  • Interface: Communication with the ADT7318ARQZ-REEL7 is facilitated through a serial digital interface, which is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Programmable: The device features a programmable temperature alarm and critical temperature shutdown function, enhancing system safety and reliability.
  • Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, making it suitable for a wide range of power environments.
  • Package: The ADT7318ARQZ-REEL7 comes in a compact 16-lead QSOP package, suitable for space-constrained applications.
  • Reel Packaging: This product is offered in a reel format (REEL7), which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

Applications

The versatile nature of the ADT7318ARQZ-REEL7 makes it an excellent choice for various applications that require precise temperature monitoring and control, such as:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Thermal Monitoring
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

With its precision sensing capabilities and integrated DACs, the ADT7318ARQZ-REEL7 from Analog Devices Inc. is a highly efficient solution for designers looking to enhance system performance and reliability in temperature-dependent applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6138 $60.9104
19+ $6.2474 $118.7006
29+ $6.0522 $175.5138
40+ $5.8570 $234.2800
51+ $5.6618 $288.7518
69+ $5.0762 $350.2578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess