EN
  • EN
  • DE

TMP390A3DRLR

Part No TMP390A3DRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW OPEN DRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active Low Open Drain
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 130°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TMP390A3DRLRTR, 296-TMP390A3DRLRDKR, 296-TMP390A3DRLRCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900430-TMP390A3DRLR
Ultra Librarian 3D Model Ultra Librarian TMP390A3DRLR CAD Model

Description

The TMP390A3DRLR is a high-precision, low-power temperature switch from Texas Instruments (TI) designed to provide reliable thermal monitoring across a wide range of applications. This advanced temperature sensor is part of TI's portfolio of temperature sensing solutions that cater to the needs of modern electronic systems, where precise temperature control is crucial for performance and safety.

Key Features

  • Accuracy: The TMP390A3DRLR offers outstanding accuracy, ensuring that temperature readings are reliable and consistent, which is vital for maintaining system stability and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch operates with minimal power, making it ideal for battery-powered and portable devices.
  • Programmable Temperature Thresholds: Users can set specific temperature thresholds, allowing for customized thermal management that can be tailored to the needs of the application.
  • Dual-Channel Monitoring: With two independent temperature inputs, the TMP390A3DRLR can monitor multiple points, providing more comprehensive thermal data.
  • Wide Temperature Range: This device is capable of operating over a broad temperature spectrum, making it versatile for use in various environments.

Applications

The TMP390A3DRLR is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Computing Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Automotive Systems

Product Specifications

As a product of Texas Instruments, the TMP390A3DRLR is manufactured to the highest quality standards. It comes in a compact DRL package, which is conducive to space-constrained designs. The device operates on a supply voltage ranging from 1.8V to 5.5V, accommodating various system power requirements. It also features open-drain outputs, which provides flexibility in interfacing with other system components.

For design engineers and system integrators looking for a reliable thermal monitoring solution, the Texas Instruments TMP390A3DRLR temperature switch stands out as a smart choice. With its precision, low power consumption, and programmability, it is poised to enhance the safety and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess