EN
  • EN
  • DE

TMP320C40GFL-40

Part No TMP320C40GFL-40
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017715-TMP320C40GFL-40
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP320C40GFL-40 CAD Model

Description

Product Overview: TMP320C40GFL-40

The TMP320C40GFL-40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatile applications. This DSP is designed to cater to demanding computational tasks, making it an ideal choice for a variety of industries, including telecommunications, industrial control, medical imaging, and multimedia.

Key Features

  • High-Speed Processing: With a clock speed of 40 MHz, the TMP320C40GFL-40 offers rapid data processing, which is crucial for real-time applications where speed is of the essence.
  • Parallel Processing: The device features multiple functional units that allow parallel processing, significantly boosting the overall system throughput and efficiency.
  • Memory Management: It comes with advanced memory management capabilities that support modular programming and help in optimizing the system's memory usage.
  • Interconnectivity: The TMP320C40GFL-40 provides a range of interfacing options, enabling it to connect seamlessly with other components in a system and facilitating easy integration into existing setups.

Technical Specifications

  • Architecture: The DSP is built on a 32-bit fixed-point architecture, which ensures robust computational accuracy and stability for complex algorithms.
  • On-Chip Memory: It includes onboard RAM and ROM, reducing the need for external memory components and simplifying system design.
  • I/O Ports: A variety of input/output ports are available, making it highly adaptable for different peripheral devices and interfaces.
  • Power Efficiency: Designed with power efficiency in mind, the TMP320C40GFL-40 maintains a balance between performance and power consumption, making it suitable for portable and energy-sensitive applications.

Applications

The TMP320C40GFL-40's robust feature set makes it a versatile DSP for applications requiring intensive numerical computations. It excels in scenarios such as:

  • Audio and speech processing
  • Image and video processing
  • Wireless communication systems
  • Industrial control systems
  • Medical diagnostic equipment

Overall, the TMP320C40GFL-40 by Texas Instruments stands out as a powerful and reliable DSP solution that delivers exceptional performance for a wide range of applications where processing speed and efficiency are paramount.

You May Also Be Interested in

U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess