EN
  • EN
  • DE
  • IT

TMP303FDRLT

Part No TMP303FDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 80DEG ACT HI SOT563-6  /  Thermostat 80°C Active High Push-Pull SOT-5X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Hot
Switching Temperature 80°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47164-2,296-47164-1,296-47164-6
Standard Package 250
Win Source Part Number 994706-TMP303FDRLT
Ultra Librarian 3D Model Ultra Librarian TMP303FDRLT CAD Model

Description

Overview of Texas Instruments TMP303FDRLT

The TMP303FDRLT is a notable temperature switch from Texas Instruments (TI), designed to offer precise temperature monitoring with minimal power consumption. This compact and efficient component is an ideal solution for various thermal management applications within electronic systems.

Key Features

  • Accuracy: The TMP303FDRLT provides a high degree of accuracy in temperature sensing, making it reliable for critical applications where precise temperature control is necessary.
  • Low Power Consumption: It is engineered to operate with very low power, which is crucial for battery-powered devices and applications where energy efficiency is paramount.
  • Programmable Temperature Limits: Users can program the temperature limits according to their specific needs, offering flexibility across different use cases.
  • Small Footprint: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The TMP303FDRLT is versatile and can be used across a wide range of applications, including:

  • System thermal management in computers and peripherals
  • Portable electronic devices
  • Battery management systems
  • Environmental monitoring
  • Industrial equipment

Technical Specifications

Some of the technical specifications for the TMP303FDRLT include:

  • Supply Voltage: 1.4V to 3.6V
  • Temperature Thresholds: Factory-programmed options available
  • Output Type: Open-drain
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +125°C

Advantages

The TMP303FDRLT's small size and low power consumption make it an excellent choice for portable and power-sensitive applications. Its programmable features provide designers with the flexibility to tailor the temperature monitoring system to their specific requirements. Furthermore, the device's accuracy ensures that systems operate within their thermal limits, enhancing reliability and longevity.

Overall, the TMP303FDRLT from Texas Instruments stands out as a high-performance temperature switch that seamlessly integrates into a variety of electronic systems, providing effective thermal management solutions.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7872 $50.1696
44+ $2.2870 $100.6280
68+ $2.2155 $150.6540
94+ $2.1440 $201.5360
121+ $2.0726 $250.7846
162+ $1.8582 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,613 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess