EN
  • EN
  • DE

DSL03-010SC6

Part No DSL03-010SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description IC PROTECTION DSL SOT23-6 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series DSL
Package Tape & Reel
Product Status Obsolete
Base Product Number DSL03
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 450216-DSL03-010SC6
Ultra Librarian 3D Model Ultra Librarian DSL03-010SC6 CAD Model

Description

STMicroelectronics DSL03-010SC6 Diode

The DSL03-010SC6 is a high-performance, surface-mount transient voltage suppression (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and robust device is engineered to provide reliable and efficient protection against voltage transients induced by system inductance or lightning surges.

Key Features:

  • Low Clamping Voltage: The DSL03-010SC6 is characterized by its low clamping voltage, ensuring sensitive circuits are well-protected from high transient voltages.
  • Peak Pulse Power: It can handle a peak pulse power of 350 W (10/1000 μs), offering robust protection for sensitive electronic components.
  • Fast Response Time: The device boasts an exceptionally fast response time, typically in the order of picoseconds, providing immediate protection against transient overvoltages.
  • Low Leakage Current: With its low leakage current, the DSL03-010SC6 ensures minimal power loss when the device is in standby mode, enhancing energy efficiency.
  • ESD Protection: It offers excellent protection against electrostatic discharge (ESD), exceeding IEC 61000-4-2 standard requirements.
  • Surface Mount Package: The diode comes in an SOD-323 package, which is suitable for high-density PCB designs and simplifies the manufacturing process with its surface-mount capability.

Applications:

The DSL03-010SC6 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Devices: Mobile phones, tablets, and other portable electronics that require compact and efficient protection components.
  • Data Lines Protection: USB interfaces, Ethernet, and other data lines that need safeguarding from transient events.
  • Consumer Electronics: TVs, set-top boxes, and gaming consoles where the protection of sensitive circuitry is crucial.
  • Industrial Systems: PLCs, sensors, and control units that operate in environments with potential electrical disturbances.

With its combination of low clamping voltage, fast response time, and high surge capability, the STMicroelectronics DSL03-010SC6 is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7830 $58.7250
180+ $0.6426 $115.6680
280+ $0.6225 $174.3000
385+ $0.6024 $231.9240
500+ $0.5823 $291.1500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess