EN
  • EN
  • DE

TMP236A4DCKR

Part No TMP236A4DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -10C-125C SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TMP236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TMP236A4DCKRTR, 296-51842-1-ND, 296-51842-2-ND, 296-TMP236A4DCKRDKR, 296-TMP236A4DCKRCT, TMP236A4DCKR-ND, 296-51842-6, 296-51842-6-ND, 296-51842-1, 296-51842-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937083-TMP236A4DCKR
Ultra Librarian 3D Model Ultra Librarian TMP236A4DCKR CAD Model

Description

Product Overview: Texas Instruments TMP236A4DCKR

The TMP236A4DCKR is a precision temperature sensor from Texas Instruments, designed to offer accurate temperature measurements in a wide range of applications. This device belongs to a family of analog output temperature sensors that provide a linear voltage output proportional to the temperature.

Key Features

  • Accuracy: The TMP236A4DCKR provides a high level of accuracy, typically ±0.5°C in the range of -40°C to 125°C, making it suitable for critical applications where precise temperature monitoring is essential.
  • Voltage Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, allowing flexibility in various system designs and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: Designed for energy-sensitive applications, the TMP236A4DCKR features low power consumption, which is critical for battery-powered devices and helps extend operational life.
  • Output Scale Factor: The sensor has an output scale factor of 10mV/°C, providing a straightforward interface to read temperature without the need for complex calculations.
  • Small Form Factor: Housed in a small SC70 package, the TMP236A4DCKR is ideal for space-constrained applications, including portable electronics and wearables.
  • Wide Temperature Range: It is capable of measuring temperatures from -40°C to 150°C, accommodating extreme environmental conditions.

Applications

The TMP236A4DCKR is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Computer peripherals
  • Healthcare devices

Reliability and Quality

As with all Texas Instruments products, the TMP236A4DCKR is manufactured to high standards of quality and reliability. It is designed to perform consistently over its lifetime, ensuring stable operation in diverse environments and applications.

Conclusion

The Texas Instruments TMP236A4DCKR temperature sensor is an excellent choice for designers and engineers looking for a reliable, accurate, and low-power solution for temperature monitoring. Its small size, ease of use, and wide temperature range make it a versatile component for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,220 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess