EN
  • EN
  • DE

TMP236A4DBZR

Part No TMP236A4DBZR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TMP236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51841-1, 296-51841-6-ND, 296-TMP236A4DBZRDKR, 296-TMP236A4DBZRTR, 296-51841-1-ND, TMP236A4DBZR-ND, 296-51841-6, 296-TMP236A4DBZRCT, 296-51841-2, 296-51841-2-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937081-TMP236A4DBZR
Ultra Librarian 3D Model Ultra Librarian TMP236A4DBZR CAD Model

Description

Introducing the Texas Instruments TMP236A4DBZR

The Texas Instruments TMP236A4DBZR is a precision temperature sensor designed to offer accurate temperature measurements with a digital output. This high-performance sensor is part of Texas Instruments' TMP236 series, known for their reliability and ease of use in various applications.

With its compact SOT (Small Outline Transistor) package, the TMP236A4DBZR is an ideal solution for space-constrained applications. It is specifically designed to meet the stringent requirements of industrial and commercial systems, providing precise temperature monitoring to ensure optimal performance and safety.

Key Features:

  • Accuracy: The TMP236A4DBZR boasts an impressive accuracy of ±0.5°C (max) from -40°C to 125°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: It comes with a 2-wire I2C and SMBus compatible interface, allowing for easy integration into existing systems with minimal wiring.
  • Low Power Consumption: This sensor is designed for efficiency, with a low quiescent current that makes it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Range: The TMP236A4DBZR operates over a wide temperature range of -40°C to 150°C, accommodating the needs of various environments and conditions.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, giving designers the flexibility to choose the resolution that best fits their application.

Applications:

The versatility of the TMP236A4DBZR makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Consumer electronics
  • Internet of Things (IoT) devices

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the TMP236A4DBZR from Texas Instruments provides the accuracy and reliability you need to monitor temperatures with confidence. Its integration-friendly design and robust feature set make it the go-to choice for designers and engineers looking for a dependable temperature sensing solution.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2621 $51.1095
465+ $0.2151 $100.0215
720+ $0.2084 $150.0480
995+ $0.2017 $200.6915
1,285+ $0.1949 $250.4465
1,720+ $0.1748 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,640 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess