EN
  • EN
  • DE
  • IT

TMP235A2DBZR

Part No TMP235A2DBZR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TMP235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51837-6, TMP235A2DBZR-ND, 296-51837-1, 296-TMP235A2DBZRCT, 296-51837-2, 296-TMP235A2DBZRTR, 296-TMP235A2DBZRDKR, 296-51837-6-ND, 296-51837-1-ND, 296-51837-2-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937078-TMP235A2DBZR
Ultra Librarian 3D Model Ultra Librarian TMP235A2DBZR CAD Model

Description

Product Overview: TMP235A2DBZR by Texas Instruments

The TMP235A2DBZR is a precision temperature sensor from Texas Instruments (TI), designed to offer accurate temperature measurements in a compact and easy-to-use package. This sensor is part of TI's extensive TMP235 series, known for their reliability and precision in a variety of applications ranging from consumer electronics to industrial systems.

Key Features

  • Accuracy: The TMP235A2DBZR boasts an impressive accuracy of ±0.5°C (max) from -40°C to 125°C, making it suitable for applications that require precise temperature monitoring.
  • Linear Output: It provides a linear analog output that is proportional to the temperature, with a typical output scale factor of 10mV/°C. This linear relationship simplifies the integration of the sensor into a system by allowing for easy temperature calculations without complex algorithms.
  • Low Power Consumption: Designed for energy efficiency, the TMP235A2DBZR is ideal for battery-powered devices, as it operates with a quiescent current of just 50µA (typical).
  • Wide Operating Range: The device can function over a wide temperature range, from -40°C to 150°C, providing versatility for various operating environments.
  • Small Form Factor: The sensor comes in a SOT-23 package, which is highly suitable for space-constrained applications.
  • Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, accommodating a broad range of power supplies and system architectures.

Applications

The TMP235A2DBZR is designed to be integrated into a multitude of applications, such as:

  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Portable medical devices
  • Smart home automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TMP235A2DBZR is built to meet high standards of reliability and performance. It is a robust sensor that can withstand the rigors of demanding applications, ensuring consistent and reliable temperature readings over its lifetime.

Whether for monitoring environmental conditions, regulating temperature in electronic systems, or ensuring the correct operation of medical devices, the TMP235A2DBZR from Texas Instruments is a top-tier choice for designers and engineers seeking a precise and dependable temperature sensor.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
290+ $0.3483 $101.0070
445+ $0.3374 $150.1430
615+ $0.3266 $200.8590
795+ $0.3157 $250.9815
1,065+ $0.2830 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,220 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess