EN
  • EN
  • DE

TMP175AQDRQ1

Part No TMP175AQDRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP175
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-48993-6,TMP175AQDRQ1-ND,296-48993-2,296-48993-1
Standard Package 2,500
Win Source Part Number 968671-TMP175AQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMP175AQDRQ1 CAD Model

Description

Product Overview: TMP175AQDRQ1 from Texas Instruments

The TMP175AQDRQ1 is a high-precision digital temperature sensor from Texas Instruments, designed for a wide range of applications that require accurate temperature monitoring. This sensor is part of the TMP175 series, which is known for its reliability and ease of use in various electronic systems.

With its digital output, the TMP175AQDRQ1 interfaces seamlessly with microcontrollers and other digital systems without the need for analog-to-digital converters. It employs a two-wire, SMBus and I2C-compatible serial interface, which simplifies its integration into existing designs and reduces the number of required external components.

The sensor provides a 12-bit temperature measurement with a resolution of 0.0625°C, ensuring precise temperature readings. The accuracy of the TMP175AQDRQ1 is remarkable, with a typical accuracy of ±1°C over the temperature range of -40°C to +125°C, making it suitable for applications that demand high precision.

Another standout feature of the TMP175AQDRQ1 is its programmable temperature alert output, which can be configured for thermostat operation or temperature event detection. This function allows designers to implement temperature-based control systems that can respond quickly to changing conditions without the need for constant polling by the host processor.

The device is offered in a small, surface-mount, SOIC-8 package, which is ideal for space-constrained applications. Its low power consumption, with a typical supply current of just 50μA, makes it an excellent choice for battery-powered devices and energy-efficient systems.

Furthermore, the TMP175AQDRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard. This qualification ensures that the sensor can withstand the harsh conditions typically found in automotive environments, such as temperature extremes and vibrations.

In summary, the TMP175AQDRQ1 from Texas Instruments is a robust and precise digital temperature sensor that offers a multitude of features for a wide range of applications, including automotive systems, industrial controls, consumer electronics, and environmental monitoring. Its ease of integration, high precision, and low power consumption make it an ideal choice for designers looking to add reliable temperature sensing to their projects.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1692 $52.0608
57+ $1.7799 $101.4543
87+ $1.7242 $150.0054
120+ $1.6686 $200.2320
155+ $1.6130 $250.0150
208+ $1.4461 $300.7888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,093 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess