EN
  • EN
  • DE

TMP117NAIDRVT

Part No TMP117NAIDRVT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196854-TMP117NAIDRVT
Manufacturer Texas Instruments
Category Sensors, Transducers -Temperature Sensors -Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Digital, Local
Output Type I²C/SMBus
Voltage - Supply 1.8V ~ 5.5V
Test Condition -40°C ~ 100°C (-55°C ~ 150°C)
Operating Temperature -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMP117NAIDRVT CAD Model

Description

The TMP117NAIDRVT is a high-precision temperature sensor from Texas Instruments, renowned for its accuracy and reliability. Designed to meet the stringent requirements of the medical and industrial markets, this sensor is an ideal choice for applications such as medical thermometers, environmental monitoring, and HVAC systems.

Key Features

  • High Accuracy: The TMP117NAIDRVT offers an impressive accuracy of ±0.1°C across the temperature range of 20°C to 42°C, and ±0.2°C across the full temperature range of -40°C to +125°C. This makes it suitable for applications requiring precise temperature readings.
  • Low Power Consumption: With its low power consumption, this sensor is optimized for battery-powered applications. It operates in low-power modes, making it an energy-efficient choice for continuous temperature monitoring.
  • Digital Interface: The device features an I2C interface for easy communication with microcontrollers and other digital systems, simplifying integration into existing designs.
  • Calibration: The sensor is factory-calibrated and doesn't require additional calibration, ensuring out-of-the-box accuracy and reducing time-to-market for products integrating this sensor.
  • Small Form Factor: Housed in a compact 2mm x 3mm, 6-pin WSON package, the TMP117NAIDRVT is designed to fit into space-constrained applications without compromising performance.
  • Temperature Range: The sensor operates over a wide temperature range, making it versatile for various applications.

Applications

The TMP117NAIDRVT is suitable for a broad range of temperature sensing applications, including:

  • Medical equipment such as clinical thermometers and patient monitoring systems
  • Industrial temperature control and monitoring
  • Environmental monitoring and HVAC systems
  • Smart home devices and thermostats
  • Data center and server room temperature monitoring

With its combination of high accuracy, low power consumption, and small footprint, the TMP117NAIDRVT from Texas Instruments is a top-tier solution for any temperature sensing requirement. This product is a testament to Texas Instruments' commitment to providing advanced sensor technologies that enhance system performance and reliability.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess