EN
  • EN
  • DE

MIC3001BML

Part No MIC3001BML
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FOM MANAGEMENT W/CALIBR 24MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Type Transceiver
Protocol SDH Sonet
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 105972-MIC3001BML
Ultra Librarian 3D Model Ultra Librarian MIC3001BML CAD Model

Description

Introducing the MIC3001BML from Microchip Technology

The MIC3001BML is a cutting-edge product from the renowned Microchip Technology, designed to cater to the needs of modern electronic applications. This advanced piece of technology is a testament to Microchip's commitment to innovation, reliability, and efficiency in the semiconductor industry.

Key Features

  • High Performance: The MIC3001BML is built with precision to ensure high-performance operation in a variety of applications. It is capable of handling complex tasks with ease, making it an ideal choice for those seeking a robust solution for their electronic designs.
  • Power Efficiency: Designed with power-saving in mind, this product ensures that your applications are not only powerful but also energy-efficient. This feature is particularly important in today's eco-conscious market, where energy efficiency is not just a bonus but a necessity.
  • Versatility: Whether you're working on a project that involves communication, control, or power management, the MIC3001BML is versatile enough to fit seamlessly into your design. Its adaptability makes it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Compact Size: Microchip Technology understands the need for compact solutions in modern electronics. The MIC3001BML comes in a space-saving package, allowing for more efficient use of PCB real estate and enabling sleeker, more compact end-products.
  • Reliability: When you choose a Microchip product, you're investing in reliability. The MIC3001BML is manufactured to the highest standards, ensuring that it performs consistently over time and under various conditions.

Applications

The MIC3001BML is suited for a multitude of applications, including but not limited to:

  • Smart home devices
  • Automotive systems
  • Portable electronics
  • Industrial controls
  • Communication equipment

Microchip Technology's MIC3001BML is more than just a component; it's a gateway to enhanced performance, efficiency, and design flexibility. With its robust features and reliable performance, the MIC3001BML is poised to be an invaluable asset in your next project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1813 $62.1756
28+ $4.2516 $119.0448
43+ $4.1187 $177.1041
58+ $3.9859 $231.1822
75+ $3.8531 $288.9825
101+ $3.4546 $348.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess