Product Overview: Texas Instruments TMP103DYFFT
The Texas Instruments TMP103DYFFT is a high-precision digital temperature sensor designed for a wide range of applications that require reliable and accurate temperature monitoring. This compact sensor is part of TI's extensive TMP family, known for their quality and performance in temperature sensing technology.
Key Features
- Accuracy: The TMP103DYFFT offers excellent accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C. This makes it ideal for critical applications where precise temperature readings are essential.
- Interface: It features a two-wire, serial I2C interface, which allows for easy integration into existing systems and reduces complexity for system designers.
- Size: With an ultra-small 1.6mm x 1.6mm WCSP (Wafer Chip Scale Package), the TMP103DYFFT is perfect for space-constrained applications, such as portable electronics and wearable devices.
- Low Power Consumption: The device operates with very low power consumption, which is critical for battery-powered devices, helping to extend battery life and reduce overall power costs.
- Multiple Device Access: Up to eight TMP103 devices can be connected on a single bus, which allows for multiple-point temperature monitoring with minimal additional hardware.
Applications
The TMP103DYFFT is versatile and can be used in various applications, including:
- Telecommunications
- Notebook and Desktop Computers
- Battery Management Systems
- Industrial Equipment
- Medical Devices
- Consumer Electronics
Technical Specifications
- Supply Voltage: 1.4V to 3.6V
- Operating Temperature Range: -40°C to +125°C
- Resolution: 8-bit digital output
- Package: 4-ball WCSP (DSBGA) package
The TMP103DYFFT by Texas Instruments is an ideal solution for those looking for a reliable, high-accuracy temperature sensor that occupies minimal space and can be easily integrated into a wide array of electronic systems.