EN
  • EN
  • DE

TMP007AIYZFT

Part No TMP007AIYZFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8DSBGA / Temp Sensor Analog Serial (2-Wire, I2C, SMBus) 8-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.5 V ~ 5.5 V
Resolution 14 b
Features One-Shot, Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Test Condition -40°C ~ 125°C
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFBGA, DSBGA
Manufacturer Package 8-DSBGA
Win Source Part Number 797265-TMP007AIYZFT
Popularity Medium
Supply and Demand Status Limited
Family Name TMP007
Introduction Date April 23, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMP007AIYZFT CAD Model

Description

The TMP007AIYZFT is a state-of-the-art infrared (IR) thermopile sensor from Texas Instruments designed to measure the temperature of an object without direct contact. This advanced sensor combines the functionality of an onboard thermopile, a sensor signal-conditioner, a local temperature sensor, and an integrated 16-bit analog-to-digital converter (ADC). The integration of these components into a single chip makes the TMP007AIYZFT a compact and efficient solution for a wide range of temperature sensing applications.

Key Features

  • Contactless Temperature Measurement: The TMP007AIYZFT is capable of accurately measuring the temperature of a surface from a distance, providing a safer and more convenient solution for monitoring high-temperature objects or moving parts.
  • High Accuracy: With its built-in 16-bit ADC and factory calibration, the TMP007AIYZFT offers high precision in temperature readings, ensuring reliable performance for critical applications.
  • Low Power Consumption: The device is designed for energy efficiency, making it ideal for battery-powered or energy-sensitive systems.
  • Compact Design: The integration of multiple functions into a single chip allows for a smaller footprint, reducing the space required on a printed circuit board and simplifying design complexities.
  • Digital Interface: The TMP007AIYZFT features an I2C and SMBus interface with programmable addresses, facilitating easy integration into existing digital systems.
  • Wide Temperature Range: The sensor operates over a broad temperature range, making it suitable for diverse environments and applications.

Applications

The versatility of the TMP007AIYZFT allows it to be used in various sectors, including consumer electronics, industrial systems, health and wellness technology, and environmental monitoring. It is particularly useful in applications such as:

  • Smart thermostats and HVAC systems
  • Non-contact thermometers
  • Electronic component monitoring
  • Industrial process control
  • Wearable health devices

With its advanced features and Texas Instruments' reputation for quality, the TMP007AIYZFT is a reliable choice for designers and engineers looking to incorporate non-contact temperature measurement into their systems.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess