EN
  • EN
  • DE

32207502

Part No 32207502
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description RTD PT TEMPERATURE SENSOR C420 P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Yageo Nexensos
Category Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Package Bulk
Product Status Active
Resistance @ 0°C 1 kOhms
RTD Material Platinum (Pt)
Operating Temperature -196°C ~ 150°C
Termination Style PC Pins
Win Source Part Number WS1207849-32207502
Ultra Librarian 3D Model Ultra Librarian 32207502 CAD Model

Description

The C420 thin-film Pt-RTD provides the ideal curve characteristics of ceramic wire-wound RTDs with the added benefits of high vibration resistance and lower cost. High longterm stability, excellent thermal shock resistance and a hysteresis-free operating temperature range of -196 °C to +150 °C offer an ideal solution for chemical & pharmaceutical processing, cryogenics, analytical equipment, and cold chain monitoring.

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 1KOHM 0.3% 2SIP
Need more? Email Us
Honeywell
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Lowest to $3.4247
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Lowest to $2.8288
Honeywell
SENSOR RTD 1KOHM 0.12% RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess