EN
  • EN
  • DE

TMDXIDK5728-BTA

Part No TMDXIDK5728-BTA
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM572X EVAL BRD / AM572x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A15
Utilized IC / Part AM572x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341884-TMDXIDK5728-BTA
Ultra Librarian 3D Model Ultra Librarian TMDXIDK5728-BTA CAD Model

Description

The TMDXIDK5728-BTA is a highly capable industrial development kit from Texas Instruments, designed to serve as a comprehensive platform for industrial applications. This development kit is based on the powerful Sitara™ processor, which is known for its robust performance in processing and controlling tasks.

Key Features

  • Processor: At the heart of the TMDXIDK5728-BTA is the Sitara™ AM5728 processor. This processor boasts a dual-core ARM® Cortex®-A15 RISC CPUs with DSP and ARM Cortex-M4 cores, making it perfect for multitasking and high-speed processing requirements.
  • Connectivity: The kit includes a variety of connectivity options such as Gigabit Ethernet, USB 3.0, HDMI, and more, allowing for versatile connections to various peripherals and networks.
  • Memory: Equipped with onboard DDR3 memory, the development kit ensures smooth operation and sufficient space for complex applications.
  • Industrial Protocols: To cater to industrial needs, it supports several industrial communication protocols, enabling integration with a wide range of industrial equipment.
  • Expansion: The TMDXIDK5728-BTA offers expansion capabilities through its onboard connectors, which are compatible with various modular components and custom add-ons.

Development Support

Developers can take advantage of Texas Instruments' extensive software ecosystem, which includes the TI Processor SDK (Software Development Kit) for Linux and real-time operating systems. This SDK provides a robust foundation for application development, including drivers, libraries, and tools for software development and performance tuning.

Applications

The TMDXIDK5728-BTA is ideal for a range of industrial applications, including but not limited to:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Industrial communications
  • Internet of Things (IoT) gateways

In summary, the TMDXIDK5728-BTA from Texas Instruments is a versatile and powerful development kit that provides the tools and capabilities needed to create cutting-edge industrial solutions. With its robust processor, extensive connectivity options, and support for industrial protocols, this kit is an excellent choice for developers looking to push the boundaries of industrial automation and control.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess