EN
  • EN
  • DE

TMDXIDK5718-BTA

Part No TMDXIDK5718-BTA
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM571X EVAL BRD / AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A15
Utilized IC / Part AM571x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341773-TMDXIDK5718-BTA
Ultra Librarian 3D Model Ultra Librarian TMDXIDK5718-BTA CAD Model

Description

The Texas Instruments TMDXIDK5718-BTA is a highly integrated, robust development kit designed for industrial applications. This development platform is built around the powerful Sitara™ AM5718 processor, which combines the ARM® Cortex®-A15 core with a variety of peripherals and connectivity options to facilitate the development of a wide range of industrial applications such as human-machine interface (HMI), machine vision, networking, industrial automation, and many others.

The TMDXIDK5718-BTA development kit comes equipped with a rich set of features that make it an ideal choice for developers who require high-performance computing and multimedia capabilities. The AM5718 processor includes a dual-core ARM Cortex-A15 running up to 1.5 GHz, a dual-core C66x digital signal processor (DSP), a dual ARM Cortex-M4 for real-time processing, an IVA-HD subsystem for full HD video encode/decode, and a 4x PowerVR™ SGX544 3D GPU.

Additionally, the development kit offers a variety of connectivity options, including Gigabit Ethernet, USB 3.0, HDMI, and more. It also includes on-board Wi-Fi and Bluetooth for wireless communication, making it a highly versatile platform for connected industrial applications. The board supports multiple industrial protocols, ensuring easy integration into existing systems.

The TMDXIDK5718-BTA kit is complemented by Texas Instruments' extensive software ecosystem. Developers can take advantage of the TI Processor SDK, which includes a Linux operating system, drivers, middleware, and application examples. This enables rapid development and prototyping, reducing time-to-market for complex industrial products.

In summary, the Texas Instruments TMDXIDK5718-BTA development kit is a feature-rich platform that provides developers with the tools they need to create sophisticated industrial solutions. Its powerful processor, versatile connectivity, and comprehensive software support make it a top choice for those looking to leverage advanced technologies in their industrial applications.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess