EN
  • EN
  • DE

TMDXEZ28044

Part No TMDXEZ28044
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320F28044 EVAL BRD / TMS320F28044 eZdsp™ C2000™, Piccolo™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform eZdsp™
Utilized IC / Part TMS320F28044
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341939-TMDXEZ28044
Ultra Librarian 3D Model Ultra Librarian TMDXEZ28044 CAD Model

Description

The Texas Instruments TMDXEZ28044 is a robust development tool designed for engineers and developers who are looking to expedite the design and testing of advanced microcontroller applications. This product is part of the extensive Texas Instruments microcontroller development ecosystem, which is renowned for its integration of cutting-edge technology and user-friendly interfaces.

Key Features

  • High-Performance Microcontroller: At the heart of the TMDXEZ28044 is a high-speed, advanced microcontroller unit (MCU) from Texas Instruments, capable of handling complex computational tasks with ease.
  • Integrated Development Environment (IDE): The package includes access to a comprehensive IDE, which provides all the necessary tools for code development, debugging, and simulation.
  • Extensive Connectivity: With a range of connectivity options, including USB, Ethernet, and CAN, this development platform ensures seamless integration with a variety of peripherals and networks.
  • Modular Design: The modular nature of the TMDXEZ28044 allows for easy expansion and customization, enabling developers to add additional modules and components as needed for their specific application.
  • Robust Software Support: Texas Instruments provides a wealth of software libraries, drivers, and example code to streamline the development process and reduce time to market.

Applications

The TMDXEZ28044 is ideally suited for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive systems and powertrain control
  • Renewable energy systems and smart grid infrastructure
  • Consumer electronics and smart home devices
  • Medical devices and healthcare monitoring

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed documentation, a user community, and direct access to technical support from TI engineers. Additionally, the TMDXEZ28044 is backed by an array of online resources, training materials, and forums to assist in overcoming development challenges and accelerating product development.

With its powerful features, flexible design, and comprehensive support, the Texas Instruments TMDXEZ28044 is an invaluable tool for any developer looking to push the boundaries of microcontroller technology.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess