EN
  • EN
  • DE

TMDX470R1314PZ

Part No TMDX470R1314PZ
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description TMDX470R1314PZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Base Product Number TMDX470
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341720-TMDX470R1314PZ
Ultra Librarian 3D Model Ultra Librarian TMDX470R1314PZ CAD Model

Description

The TMDX470R1314PZ is a high-performance, floating-point microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial applications, including control, automation, and real-time data processing. This product is part of the Hercules™ TMS570 series, which is known for its robust safety features and exceptional reliability.

Key Features

  • High-Performance ARM Cortex-R4F CPU: The core runs at speeds up to 180MHz, providing high computational throughput and real-time responsiveness.
  • Large Integrated Memory: Equipped with 3MB of integrated flash memory and 256KB of data RAM, allowing for efficient code and data storage.
  • Advanced Safety Features: Includes built-in safety mechanisms such as ECC (Error Correction Code), parity checks, lockstep CPUs, and a BIST (Built-In Self-Test) controller, ensuring high levels of system integrity.
  • Rich Peripherals Set: Offers a variety of peripherals including CAN, Ethernet, USB, SPI, and I2C interfaces, which facilitate versatile connectivity and communication options.
  • Robust Temperature Range: Operates reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Development Support: Supported by Texas Instruments' comprehensive development ecosystem, including HALCoGen for peripheral initialization and driver generation, and the Hercules Safety MCU Demos software.

Applications

The TMDX470R1314PZ MCU is ideal for a variety of applications where reliability and fault tolerance are critical. These include:

  • Industrial automation and control systems
  • Automotive safety systems
  • Medical equipment
  • Aerospace and avionics
  • Transportation infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMDX470R1314PZ is no exception, undergoing rigorous testing and qualification processes to ensure it meets the stringent requirements of industrial and safety-critical applications.

For engineers and designers seeking a robust, safe, and high-performance microcontroller, the TMDX470R1314PZ from Texas Instruments represents an exemplary choice that can drive innovation and reliability in their products.

You May Also Be Interested in

NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess