EN
  • EN
  • DE

SVD2N60M

Part No SVD2N60M
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839226-SVD2N60M
Ultra Librarian 3D Model Ultra Librarian SVD2N60M CAD Model

Description

The SVD2N60M is a high-voltage N-channel MOSFET from Silan Microelectronics. Designed for efficient power switching, it offers a balance of performance characteristics suitable for various power electronics applications. MOSFETs like the SVD2N60M are crucial for controlling power flow in numerous electronic devices.

Applications

  • Switching Power Supplies (SMPS): A common component in SMPS used in a variety of electronic devices, converting AC to DC efficiently.
  • Adapter and Charger Circuits: Found in adapters and chargers for mobile phones, laptops, and other portable devices.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor in electronic equipment.
  • LED Lighting: Employed in LED driver circuits, enabling efficient and reliable LED lighting solutions.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features

  • High Voltage Rating: Features a 600V or higher breakdown voltage, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides enhanced ruggedness and reliability.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency in power conversion.
  • Reduced Power Consumption: Minimizes losses and reduces overall power consumption.
  • Compact Design: Facilitates the design of smaller and more compact power supplies.
  • Enhanced Reliability: Avalanche rating enhances the reliability of the MOSFET in demanding conditions.
  • Improved Thermal Performance: Reduced power losses lead to lower heat generation and improved thermal performance.

Additional Details

The SVD2N60M is typically characterized by a maximum drain-source voltage of 600V and a low RDS(on), which ensures minimal power loss during conduction. It also features a low gate charge for efficient switching. The device is designed with avalanche ruggedness for added reliability. Common packaging includes through-hole and surface mount options. The SVD2N60M MOSFET from Silan provides an efficient and reliable solution for power switching applications, contributing to the performance of various electronic devices.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess