EN
  • EN
  • DE

TMDSMEVM3530-L

Part No TMDSMEVM3530-L
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ZOOM OMAP35X EVAL BRD / OMAP35x Zoom™ OMAP™ MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Platform Zoom™
Utilized IC / Part OMAP35x
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 1341782-TMDSMEVM3530-L
Ultra Librarian 3D Model Ultra Librarian TMDSMEVM3530-L CAD Model

Description

The TMDSMEVM3530-L is an innovative development platform from Texas Instruments, designed to offer a comprehensive environment for engineers to evaluate, develop, and prototype applications using the OMAP3530 processor. This versatile evaluation module (EVM) is an essential tool for developers working on embedded processing and multimedia applications, providing a robust set of features and capabilities that streamline the development process.

Key Features

  • OMAP3530 Processor: At the heart of the TMDSMEVM3530-L is the OMAP3530 processor, which includes an ARM Cortex-A8 core along with a TMS320C64x+ DSP for high-performance signal processing. This dual-core arrangement allows for efficient multitasking and handling of complex algorithms.
  • Memory: The module comes equipped with ample memory, including DDR SDRAM and NAND Flash, to support a wide array of applications and ensure smooth operation.
  • Connectivity: A variety of connectivity options are available, such as USB, Ethernet, and multiple expansion ports, enabling the EVM to interface with other devices and systems easily.
  • Graphics and Display: With support for high-resolution displays and an integrated graphics accelerator, the TMDSMEVM3530-L is well-suited for multimedia applications, including video playback and graphics-intensive programs.
  • Audio: The EVM includes audio codec support, providing the necessary inputs and outputs for audio applications, from simple sound playback to more complex audio processing tasks.
  • Operating System Support: The development platform supports a variety of operating systems, such as Linux, Android, and Windows Embedded, giving developers the flexibility to choose the best environment for their project.

Applications

The TMDSMEVM3530-L is ideal for a wide range of applications, especially those requiring high-performance processing and multimedia capabilities. These include industrial automation, medical devices, navigation systems, and handheld computing devices, among others.

Development Support

Texas Instruments provides extensive support for the TMDSMEVM3530-L, including technical documentation, software tools, and active community forums. This ensures that developers have access to the resources they need to bring their innovative ideas to life efficiently and effectively.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess