EN
  • EN
  • DE

TMDSEXPL138-UNV

Part No TMDSEXPL138-UNV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ZOOM OMAP-L138 EVAL BRD / OMAP-L138 Zoom™ OMAP™ ARM9 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM9
Platform Zoom™
Utilized IC / Part OMAP-L138
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341865-TMDSEXPL138-UNV
Ultra Librarian 3D Model Ultra Librarian TMDSEXPL138-UNV CAD Model

Description

The TMDSEXPL138-UNV is a highly versatile development kit designed by Texas Instruments to cater to a wide array of applications, ranging from industrial to automotive, medical, and communication systems. This development kit is specifically engineered to unlock the potential of the C2000™ 32-bit microcontroller family, providing an integrated development environment that supports both software and hardware system design.

Key Features

  • Microcontroller Support: At the heart of the TMDSEXPL138-UNV is support for Texas Instruments' C2000™ microcontrollers, which are known for their real-time control capabilities, making them ideal for high-performance processing tasks.
  • Integrated Development Environment: The kit comes with an integrated development platform that includes Code Composer Studio™ IDE and controlSUITE™ software, which offers examples, libraries, and a suite of tools to accelerate development.
  • Expansion Capabilities: With its modular design, the development kit can be expanded through a variety of application-specific daughter cards and modules, providing flexibility and scalability for a range of project requirements.
  • Onboard Debug Probe: The TMDSEXPL138-UNV includes an onboard JTAG debug probe, eliminating the need for additional debugging tools and simplifying the development process.
  • Comprehensive Documentation: Developers can access extensive documentation, including datasheets, user guides, and application notes, ensuring a smooth development journey from start to finish.

Applications

The TMDSEXPL138-UNV development kit is suitable for a broad spectrum of applications, such as:

  • Motor control systems
  • Digital power conversion
  • Renewable energy systems
  • Intelligent sensing applications
  • Automotive control units

Conclusion

With its robust support for Texas Instruments' C2000™ microcontrollers, comprehensive development tools, and expandability options, the TMDSEXPL138-UNV development kit is an exceptional choice for engineers and developers looking to create sophisticated control systems across a variety of industries. Its ease of use and extensive support materials make it an invaluable asset for both experienced professionals and those new to embedded system design.

You May Also Be Interested in

Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess