EN
  • EN
  • DE

BQ76PL455EVM

Part No BQ76PL455EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description 16-CELL BATTERY MONITOR WITH PAS / BQ76PL455 Battery Monitor Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Monitor
Utilized IC / Part BQ76PL455
Primary Attributes Cell Balancer
Supplied Contents Board(s)
Base Product Number BQ76PL455
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 913477-BQ76PL455EVM
Ultra Librarian 3D Model Ultra Librarian BQ76PL455EVM CAD Model

Description

Introducing the BQ76PL455EVM from Texas Instruments

The BQ76PL455EVM is a state-of-the-art evaluation module designed by Texas Instruments to provide an efficient and streamlined platform for testing and developing applications with the BQ76PL455A-Q1 integrated circuit. This advanced battery management system is specifically engineered for high-performance automotive and industrial applications, where precision and reliability in monitoring and balancing battery packs are crucial.

Key Features

  • Multi-Cell Monitoring: The BQ76PL455EVM supports the simultaneous monitoring of up to 16 cells in series, ensuring all cells within a battery pack are maintained within their optimal operating range.
  • Robust Communication: With an integrated isolation barrier for communication, the module provides robust data transfer via an ISO-SPI interface, enhancing signal integrity and reliability in electrically noisy environments.
  • Advanced Balancing: The system includes passive cell balancing capabilities, which help to maximize the life and efficiency of the battery pack by ensuring all cells are equally charged.
  • Flexible Configuration: The BQ76PL455EVM is designed to be flexible, accommodating various battery chemistries and configurations, making it a versatile tool for a wide range of battery-powered applications.
  • Temperature Monitoring: It also features temperature monitoring inputs for comprehensive thermal management, safeguarding the system against potential overheating issues.

Applications

The BQ76PL455EVM is ideal for a variety of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Industrial power tools and equipment

Easy to Use

Designed with the user in mind, the BQ76PL455EVM comes with a user-friendly interface and comprehensive documentation, making it simple for engineers to set up and start development. Whether for prototyping or for integrating into existing systems, the BQ76PL455EVM provides a reliable foundation for any battery management solution.

With its robust design and versatile features, the BQ76PL455EVM from Texas Instruments is an essential tool for engineers looking to innovate in the field of battery technology.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $463.8967 $463.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess