EN
  • EN
  • DE

TMDS3P761119A

Part No TMDS3P761119A
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL BOARD FOR TMS320LF2407A / TMS320LF2407A C2000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320LF2407A
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341852-TMDS3P761119A
Ultra Librarian 3D Model Ultra Librarian TMDS3P761119A CAD Model

Description

The TMDS3P761119A is a high-performance, low-power, triple differential driver manufactured by Texas Instruments, designed for transmitting high-speed digital data streams over twisted pair or coaxial cables. This integrated circuit is part of TI's interface product line, specifically tailored for digital visual interface (DVI) and high-definition multimedia interface (HDMI) applications.

Featuring a trio of differential signal pairs, the TMDS3P761119A is capable of handling the Transition Minimized Differential Signaling (TMDS) protocol, which is essential for transferring high-resolution video data without degradation. This makes it an ideal choice for a variety of applications, including advanced television formats, high-definition multimedia projectors, and high-speed digital data transmission systems.

With its robust design, the TMDS3P761119A supports a wide frequency range, ensuring compatibility with multiple video standards and resolutions. It is capable of driving long cable lengths while maintaining signal integrity, thanks to its low-jitter and high signal quality output. The device also includes advanced features such as pre-emphasis and de-emphasis, which further enhance its performance over extended distances and through challenging transmission environments.

Energy efficiency is a key attribute of the TMDS3P761119A, with its low-power operation minimizing thermal footprint and contributing to system reliability. The device operates over a wide temperature range, making it suitable for use in diverse operating conditions.

Integration-wise, the TMDS3P761119A comes in a compact package, allowing for a reduced board space and simplified design process. It is compatible with other Texas Instruments components, providing designers with a cohesive and reliable solution for their high-speed data transmission needs.

Overall, the TMDS3P761119A from Texas Instruments stands out as a top-tier solution for anyone looking to implement high-quality video and data streaming capabilities into their digital products. With its combination of performance, efficiency, and design flexibility, this driver is a key component in enabling the next generation of multimedia experiences.

You May Also Be Interested in

Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess