EN
  • EN
  • DE

MAX7366ACWJ+T

Part No MAX7366ACWJ+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC 3D VID COMBINER/SYNCH WLP / Video IC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX7366
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214430-MAX7366ACWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX7366ACWJ+T CAD Model

Description

Maxim Integrated MAX7366ACWJ+T Product Overview

The MAX7366ACWJ+T from Maxim Integrated is a highly integrated keypad controller designed to interface with mechanical buttons and switches in a wide array of applications. This compact and efficient component simplifies the design of user interfaces by reducing the number of required GPIOs on the main processor, thus freeing up resources for other tasks. It is especially suitable for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Input/Output Configuration: The device supports up to 8 GPIOs that can be configured as either inputs or outputs, providing flexibility for various design requirements.
  • Enhanced Interface: It offers an I²C-compatible serial interface, enabling easy communication with most microcontrollers and processors.
  • Low Power Consumption: Designed for battery-operated devices, it features a low operating current and a shutdown mode to conserve power when not in use.
  • Built-In Key Debouncer: The MAX7366ACWJ+T includes an integrated debouncing circuit, which ensures reliable switch operation and eliminates the need for external components.
  • Adjustable Threshold: The device allows for adjustable overvoltage and undervoltage threshold settings, enhancing its versatility for different operating conditions.

Applications

The MAX7366ACWJ+T is ideal for a variety of applications where a compact and efficient interface solution is required. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Personal Navigation Devices
  • Remote Controls
  • Industrial Control Systems

Product Specifications

This device is offered in a compact WLP package and operates over a wide temperature range, making it suitable for harsh environments. Its robust design ensures reliable performance under various conditions. The MAX7366ACWJ+T is also RoHS compliant, adhering to environmental standards and regulations.

Maxim Integrated's commitment to quality and performance is evident in the MAX7366ACWJ+T, making it an excellent choice for designers looking to enhance the user interface of their next project while maintaining a small footprint and power efficiency.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess