EN
  • EN
  • DE

TMDS3P603070

Part No TMDS3P603070
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320F240 EVAL BRD / TMS320F240 C2000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320F240
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341771-TMDS3P603070
Ultra Librarian 3D Model Ultra Librarian TMDS3P603070 CAD Model

Description

Introducing the TMDS3P603070 from Texas Instruments

The TMDS3P603070 is a state-of-the-art differential line driver and receiver designed and manufactured by Texas Instruments. This product is part of TI's extensive portfolio of interface solutions, specifically crafted to meet the high-speed signal requirements of modern digital communication systems. The TMDS3P603070 is perfect for applications requiring low power consumption and high data integrity.

Key Features

  • High-Speed Performance: The TMDS3P603070 is optimized for differential signaling systems, capable of handling high-speed transmissions that make it ideal for advanced digital data interfaces such as HDMI, DVI, and DisplayPort.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power dissipation, which is crucial for maintaining the thermal integrity of densely packed electronic systems.
  • Robust Signal Integrity: The built-in equalization and pre-emphasis features help to maintain signal integrity over long cable runs and through connectors, ensuring reliable data transmission even under challenging conditions.
  • Hot Plug Detect Support: An essential feature for consumer electronics, the TMDS3P603070 supports hot plug detection, allowing devices to recognize connection status and configure themselves accordingly without the need for user intervention.
  • Compatibility: It is designed to be compatible with a wide range of industry-standard interfaces and protocols, ensuring easy integration into existing systems and infrastructures.

Applications

The TMDS3P603070's versatile nature makes it suitable for a variety of applications, including:

  • High-resolution video displays
  • Digital signage and billboard systems
  • Professional video editing and camera systems
  • High-definition televisions and monitors
  • Video conferencing and collaboration tools

With its exceptional performance and reliability, the TMDS3P603070 from Texas Instruments is an excellent choice for designers and engineers looking to create or upgrade digital communication systems. Its combination of speed, power efficiency, and signal fidelity ensures that it will remain a relevant and valuable component in the rapidly evolving landscape of digital interfaces.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess